Skyworks Solutions, Inc.
Front-end Module for WCDMA (824-849 MHz)
SKY77413
Description
FEM for WCDMA
Request a Quote
Email Supplier
Description
FEM for WCDMA
Request a Quote
Email Supplier
Suppliers
Front-end Module for WCDMA (824-849 MHz)
SKY77413
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77413 |
|
Product Name
|
Front-end Module for WCDMA (824-849 MHz) |
|
Minimum Gain
|
25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
22 dB
View Details
Minimum Gain
27.5 dB
Maximum Gain
28.5 dB
Operating current
0.2900 amps
View Details
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
33 dB
View Details
Applications
RF Microwave
Frequency Range
4900 to 5900 MHz
Minimum Gain
28 dB
View Details
3 suppliers