Skyworks Solutions, Inc. SkyOne® Ultra 2.0 Power Amplifier Modulefor Quad-Band GSM / GPRS / EDGE / TD-SCDMA SKY77360-12

Description
SkyOne® Ultra 2.0 Power Amplifier Module for Quad-Band GSM / GPRS / EDGE / TD-SCDMA
Request a Quote
Description
SkyOne® Ultra 2.0 Power Amplifier Module for Quad-Band GSM / GPRS / EDGE / TD-SCDMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Ultra 2.0 Power Amplifier Modulefor Quad-Band GSM / GPRS / EDGE / TD-SCDMA - SKY77360-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Ultra 2.0 Power Amplifier Modulefor Quad-Band GSM / GPRS / EDGE / TD-SCDMA
SKY77360-12
SkyOne® Ultra 2.0 Power Amplifier Modulefor Quad-Band GSM / GPRS / EDGE / TD-SCDMA SKY77360-12
SkyOne® Ultra 2.0 Power Amplifier Module for Quad-Band GSM / GPRS / EDGE / TD-SCDMA

SkyOne® Ultra 2.0 Power Amplifier Module for Quad-Band GSM / GPRS / EDGE / TD-SCDMA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77360-12
Product Name SkyOne® Ultra 2.0 Power Amplifier Modulefor Quad-Band GSM / GPRS / EDGE / TD-SCDMA
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65708-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.9 dB
View Details
4 suppliers