Skyworks Solutions, Inc. iPAC™ PA Module for Quad-Band GSM / GPRS SKY77346

Description
iPAC™ PA Module for Quad-Band GSM / GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
iPAC™ PA Module for Quad-Band GSM / GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iPAC™ PA Module for Quad-Band GSM / GPRS - SKY77346 - Skyworks Solutions, Inc.
Irvine, CA, United States
iPAC™ PA Module for Quad-Band GSM / GPRS
SKY77346
iPAC™ PA Module for Quad-Band GSM / GPRS SKY77346
iPAC™ PA Module for Quad-Band GSM / GPRS GSM850 GSM900 DCS1800 PCS1900

iPAC™ PA Module for Quad-Band GSM / GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77346
Product Name iPAC™ PA Module for Quad-Band GSM / GPRS
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
5 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
RF Amplifiers - 863-1869-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Surface Mount; Connectorized; 14-SMD Module
View Details
3 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details