Skyworks Solutions, Inc.
Power Amplifier Module for WCDMA / HSDPA Band IV (1710-1785 MHz)
SKY77191
Description
PA Module WCDMA / HSDPA
Request a Quote
Email Supplier
Description
PA Module WCDMA / HSDPA
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for WCDMA / HSDPA Band IV (1710-1785 MHz)
SKY77191
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77191 |
|
Product Name
|
Power Amplifier Module for WCDMA / HSDPA Band IV (1710-1785 MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1710 to 1785 MHz
|
|
Minimum Gain
|
27.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Minimum Gain
27 dB
Maximum Gain
29 dB
View Details
Minimum Gain
26 dB
Maximum Gain
26 dB
Package Type
Surface Mount; Plugin; MCM, 12-pin
View Details
Frequency Range
717 to 960 MHz
Package Type
Surface Mount; MCM, 24-lead
View Details