Skyworks Solutions, Inc.
Power Amplifier Module for CDMA2000 (450–460 MHz)
SKY77166
Description
PAM for CDMA2000
Request a Quote
Email Supplier
Description
PAM for CDMA2000
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for CDMA2000 (450–460 MHz)
SKY77166
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77166 |
|
Product Name
|
Power Amplifier Module for CDMA2000 (450–460 MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
450 to 460 MHz
|
|
Minimum Gain
|
29 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
1500 to 2500 MHz
Minimum Gain
15 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details
Amplifier Type
Power Amplifier
Frequency Range
5150 to 5850 MHz
Maximum Gain
32 dB
View Details
4 suppliers