Skyworks Solutions, Inc. 300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73084-11

Description
Please note: SKY73084-11 is being discontinued and is not recommended for new designs. The SKY73084-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73084-11 features an input IP3 of +25.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73084-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73084-11 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM). A functional block diagram is shown in Figure 1. The pin configuration and package are shown in Figure 2. Signal pin assignments and functional pin descriptions are provided in Table 1.
Request a Quote Datasheet
Description
Please note: SKY73084-11 is being discontinued and is not recommended for new designs. The SKY73084-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73084-11 features an input IP3 of +25.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73084-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73084-11 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM). A functional block diagram is shown in Figure 1. The pin configuration and package are shown in Figure 2. Signal pin assignments and functional pin descriptions are provided in Table 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer
SKY73084-11
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73084-11
Please note: SKY73084-11 is being discontinued and is not recommended for new designs. The SKY73084-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73084-11 features an input IP3 of +25.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73084-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73084-11 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM). A functional block diagram is shown in Figure 1. The pin configuration and package are shown in Figure 2. Signal pin assignments and functional pin descriptions are provided in Table 1.

Please note: SKY73084-11 is being discontinued and is not recommended for new designs.

The SKY73084-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73084-11 features an input IP3 of +25.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
The SKY73084-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73084-11 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM). A functional block diagram is shown in Figure 1. The pin configuration and package are shown in Figure 2. Signal pin assignments and functional pin descriptions are provided in Table 1.

Supplier's Site
IC MIXER Product overview: SKY73084-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73084-11 can be used for catalog matching and distributor lookup.

IC MIXER Product overview: SKY73084-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73084-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SKY73084-11 - 1250511-SKY73084-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73084-11
1250511-SKY73084-11
RF Mixers - SKY73084-11 1250511-SKY73084-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250511-SKY73084-11 Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250511-SKY73084-11
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
RF Mixers - SKY73084-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73084-11
RF Mixers SKY73084-11
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 300MHz ~ 500MHz 36-MCM (6x6)

RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 300MHz ~ 500MHz 36-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Mixers SKY73084-11
IC MIXER

IC MIXER

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73084-11 861-SKY73084-11 1250511-SKY73084-11 SKY73084-11 SKY73084-11
Product Name 300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer Rf Mixer RF Mixers - SKY73084-11 RF Mixers RF and Wireless - RF Mixers
Package Type Plugin; MCM, 36-pin Tape & Reel (TR) Surface Mount; 36-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73062-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
6 suppliers
RF Mixers - SKY73070-11 - 064695-SKY73070-11 - Win Source Electronics
Specs
Package Type 20-MCM (5x5)
RF 700 to 1000 MHz
View Details
5 suppliers
Rf Mixer - 861-SKY73087-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers