Skyworks Solutions, Inc. Rf Mixer SKY73082-21

Description
IC MIXER / RF Mixer IC Product overview: SKY73082-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73082-21 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MIXER / RF Mixer IC Product overview: SKY73082-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73082-21 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC MIXER / RF Mixer IC Product overview: SKY73082-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73082-21 can be used for catalog matching and distributor lookup.

IC MIXER / RF Mixer IC Product overview: SKY73082-21 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73082-21 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73082-21 - 933946-SKY73082-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73082-21
933946-SKY73082-21
RF Mixers - SKY73082-21 933946-SKY73082-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933946-SKY73082-21 Features: RF Mixer IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933946-SKY73082-21
Features: RF Mixer IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now
RF Mixers - SKY73082-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73082-21
RF Mixers SKY73082-21
RF Mixer IC

RF Mixer IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 861-SKY73082-21 933946-SKY73082-21 SKY73082-21
Product Name Rf Mixer RF Mixers - SKY73082-21 RF Mixers
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers
MM2N-0530HSM-01, GaAs MMIC Triple Balanced Mixer - MM2N-0530HSM-01 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 5000 to 30000 MHz
View Details
RF Mixers - 2312-RF2052TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details