Skyworks Solutions, Inc. RF Mixers - SKY73063-11 SKY73063-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734405-SKY73063-11 Packaging: Tape and Reel Frequency: 700MHz ~ 1GHz Gain: 7dB Supply Current: 370mA Noise Figure: 10.2dB RF Type: CDMA, EDGE, GSM, UMTS, WCDMA Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-TQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734405-SKY73063-11 Packaging: Tape and Reel Frequency: 700MHz ~ 1GHz Gain: 7dB Supply Current: 370mA Noise Figure: 10.2dB RF Type: CDMA, EDGE, GSM, UMTS, WCDMA Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-TQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SKY73063-11 - 734405-SKY73063-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73063-11
734405-SKY73063-11
RF Mixers - SKY73063-11 734405-SKY73063-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734405-SKY73063-11 Packaging: Tape and Reel Frequency: 700MHz ~ 1GHz Gain: 7dB Supply Current: 370mA Noise Figure: 10.2dB RF Type: CDMA, EDGE, GSM, UMTS, WCDMA Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-TQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734405-SKY73063-11
Packaging: Tape and Reel
Frequency: 700MHz ~ 1GHz
Gain: 7dB
Supply Current: 370mA
Noise Figure: 10.2dB
RF Type: CDMA, EDGE, GSM, UMTS, WCDMA
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 20-MCM (5x5)
Status: Obsolete
Manufacturer Package: 20-TQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
IC MIXER DOWNCONVERSION Product overview: SKY73063-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73063-11 can be used for catalog matching and distributor lookup.

IC MIXER DOWNCONVERSION Product overview: SKY73063-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73063-11 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73063-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73063-11
RF Mixers SKY73063-11
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA 700MHz ~ 1GHz 20-MCM (5x5)

RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA 700MHz ~ 1GHz 20-MCM (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 734405-SKY73063-11 861-SKY73063-11 SKY73063-11
Product Name RF Mixers - SKY73063-11 Rf Mixer RF Mixers
RF 700 to 1000 MHz 700 to 1000 MHz 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
RF Mixers - AD6633BBC - 909591-AD6633BBC - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1600 MHz - ADE-13+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Mixers - DML-6B-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 18000 MHz
View Details