Skyworks Solutions, Inc. RF Amplifiers - SKY67202-11 SKY67202-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933941-SKY67202-11 Features: RF Amplifier IC General Purpose 3.3GHz ~ 5GHz Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933941-SKY67202-11 Features: RF Amplifier IC General Purpose 3.3GHz ~ 5GHz Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY67202-11 - 933941-SKY67202-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY67202-11
933941-SKY67202-11
RF Amplifiers - SKY67202-11 933941-SKY67202-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933941-SKY67202-11 Features: RF Amplifier IC General Purpose 3.3GHz ~ 5GHz Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933941-SKY67202-11
Features: RF Amplifier IC General Purpose 3.3GHz ~ 5GHz
Package: Reel - TR
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 933941-SKY67202-11
Product Name RF Amplifiers - SKY67202-11
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details