Skyworks Solutions, Inc. 1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier SKY67175-306LF

Description
Please note: SKY67175-306LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67179-306LF, SKY67180-306LF The SKY67175-306LF is a two-stage, GaAs pHEMT low-noise amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low noise figure (NF) while the cascode output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67175-306LF is rated for operation up to +105 °C. The SKY67175-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY67175-306LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67179-306LF, SKY67180-306LF The SKY67175-306LF is a two-stage, GaAs pHEMT low-noise amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low noise figure (NF) while the cascode output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67175-306LF is rated for operation up to +105 °C. The SKY67175-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier - SKY67175-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier
SKY67175-306LF
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier SKY67175-306LF
Please note: SKY67175-306LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67179-306LF, SKY67180-306LF The SKY67175-306LF is a two-stage, GaAs pHEMT low-noise amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low noise figure (NF) while the cascode output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67175-306LF is rated for operation up to +105 °C. The SKY67175-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Please note: SKY67175-306LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67179-306LF, SKY67180-306LF

The SKY67175-306LF is a two-stage, GaAs pHEMT low-noise amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low noise figure (NF) while the cascode output stage provides high gain, linearity, and efficiency.
With excellent thermal performance, the SKY67175-306LF is rated for operation up to +105 °C.
The SKY67175-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Amplifiers - SKY67175-306LF-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY67175-306LF-ND
RF Amplifiers SKY67175-306LF-ND
RF Amplifier IC GSM, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

RF Amplifier IC GSM, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67175-306LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67175-306LF
RF and Wireless - RF Amplifiers SKY67175-306LF
IC AMP GSM 1.5GHZ-3.8GHZ 16QFN

IC AMP GSM 1.5GHZ-3.8GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67175-306LF SKY67175-306LF-ND SKY67175-306LF
Product Name 1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 3800 MHz 1500 to 3800 MHz 1500 to 3800 MHz
Minimum Gain 33 dB 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB 33 dB
Noise Figure 0.6500 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
RF Amplifiers - SE5022T-R - 846219-SE5022T-R - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
RF Amplifiers - ABA3100RS3P1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details