Skyworks Solutions, Inc. 0.7 - 2.7 GHz High Linearity Amplifier Driver SKY67130-396LF

Description
Please note: SKY67130-396LF is being discontinued and is not recommended for new designs. The SKY67130-396LF is a general purpose broadband InGaP HBT linear amplifier driver with an active bias and superior low current performance. The advanced InGaP HBT process provides excellent return loss and higher linearity performance in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) Skyworks Green package. The internal active bias circuitry provides stable performance over temperature, and process variation. Target applications include Cellular Infrastructure, WIFI Connectivity, Smart Energy, RFID, ISM Band and Military Communication. The amplifiers high gain, low noise figure and high output IP3 allow this device to be used in a variety of transmitter and receiver applications. In addition, the amplifiers 50 Ω output impedance enables the amplifier to be easily cascaded with a simple input impedance matching network. The standard evaluation board is optimized for performance over a 2.5 – 2.7 GHz band but evaluation board schematic designs for other frequency bands are available upon request. Optimal performance is typically obtained over a 200 MHz BW.
Request a Quote Datasheet
Description
Please note: SKY67130-396LF is being discontinued and is not recommended for new designs. The SKY67130-396LF is a general purpose broadband InGaP HBT linear amplifier driver with an active bias and superior low current performance. The advanced InGaP HBT process provides excellent return loss and higher linearity performance in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) Skyworks Green package. The internal active bias circuitry provides stable performance over temperature, and process variation. Target applications include Cellular Infrastructure, WIFI Connectivity, Smart Energy, RFID, ISM Band and Military Communication. The amplifiers high gain, low noise figure and high output IP3 allow this device to be used in a variety of transmitter and receiver applications. In addition, the amplifiers 50 Ω output impedance enables the amplifier to be easily cascaded with a simple input impedance matching network. The standard evaluation board is optimized for performance over a 2.5 – 2.7 GHz band but evaluation board schematic designs for other frequency bands are available upon request. Optimal performance is typically obtained over a 200 MHz BW.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 - 2.7 GHz High Linearity Amplifier Driver - SKY67130-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 - 2.7 GHz High Linearity Amplifier Driver
SKY67130-396LF
0.7 - 2.7 GHz High Linearity Amplifier Driver SKY67130-396LF
Please note: SKY67130-396LF is being discontinued and is not recommended for new designs. The SKY67130-396LF is a general purpose broadband InGaP HBT linear amplifier driver with an active bias and superior low current performance. The advanced InGaP HBT process provides excellent return loss and higher linearity performance in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) Skyworks Green package. The internal active bias circuitry provides stable performance over temperature, and process variation. Target applications include Cellular Infrastructure, WIFI Connectivity, Smart Energy, RFID, ISM Band and Military Communication. The amplifiers high gain, low noise figure and high output IP3 allow this device to be used in a variety of transmitter and receiver applications. In addition, the amplifiers 50 Ω output impedance enables the amplifier to be easily cascaded with a simple input impedance matching network. The standard evaluation board is optimized for performance over a 2.5 – 2.7 GHz band but evaluation board schematic designs for other frequency bands are available upon request. Optimal performance is typically obtained over a 200 MHz BW.

Please note: SKY67130-396LF is being discontinued and is not recommended for new designs.

The SKY67130-396LF is a general purpose broadband InGaP HBT linear amplifier driver with an active bias and superior low current performance. The advanced InGaP HBT process provides excellent return loss and higher linearity performance in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) Skyworks Green package. The internal active bias circuitry provides stable performance over temperature, and process variation. Target applications include Cellular Infrastructure, WIFI Connectivity, Smart Energy, RFID, ISM Band and Military Communication.
The amplifiers high gain, low noise figure and high output IP3 allow this device to be used in a variety of transmitter and receiver applications. In addition, the amplifiers 50 Ω output impedance enables the amplifier to be easily cascaded with a simple input impedance matching network. The standard evaluation board is optimized for performance over a 2.5 – 2.7 GHz band but evaluation board schematic designs for other frequency bands are available upon request. Optimal performance is typically obtained over a 200 MHz BW.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67130-396LF
895272-SKY67130-396LF
RF Amplifiers - SKY67130-396LF 895272-SKY67130-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895272-SKY67130-396L F Features: RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1578-6, 863-1578-2, 863-1578-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895272-SKY67130-396LF
Features: RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 863-1578-6, 863-1578-2, 863-1578-1

Buy Now Datasheet
RF Amplifiers - 863-1578-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1578-2-ND
RF Amplifiers 863-1578-2-ND
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 8-DFN (2x2)

RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67130-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67130-396LF
RF and Wireless - RF Amplifiers SKY67130-396LF
IC RF AMP GPS 700MHZ-2.7GHZ 8DFN

IC RF AMP GPS 700MHZ-2.7GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67130-396LF 895272-SKY67130-396LF 863-1578-2-ND SKY67130-396LF
Product Name 0.7 - 2.7 GHz High Linearity Amplifier Driver RF Amplifiers - SKY67130-396LF RF Amplifiers RF and Wireless - RF Amplifiers
Applications Military / Defense RF Microwave General Purpose
Frequency Range 700 to 2700 MHz 700 to 2700 MHz 700 to 2700 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB
Noise Figure 2.6 dB 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Sky5® Low Band Tx-Rx Front-End Module for 3G/ 4G/5G Applications with Low Band/High Band 2G - SKY5A3043 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 56-pad
View Details
Specs
Applications RF Microwave
View Details