Skyworks Solutions, Inc. 0.7 - 1.2 GHz Very High Linearity, Active Bias Low-Noise Amplifier SKY67111-396LF

Description
Please note: SKY67111-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67111-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias structure and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process also provides excellent return loss (18 dB) and very high gain (20 db) coupled with very low noise figure (0.5 db). In addition, the internal active bias circuitry provides stable RF performance over temperature, and process variation. The device offers the user the ability to externally adjust both supply current and gain. It also includes a power down feature with associated integrated enable/disable circuit. The target market for this device is cellular infrastructure. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VBIAS) should be connected to RFOUT/VDD through an external resistor to control supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 (ENABLE) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device with affecting the noise figure of the LNA. The SKY67111-396LF operates in the frequency range of 0.7 to 1.2 GHz and a standard evaluation board is available. Custom evaluation board schematic designs can be generated for application specific narrow band requirements such as improved gain flatness or higher linearity. For lower frequency operation (0.3 – 0.7 GHz), the upcoming pin-compatible SKY67110-396LF should be used. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package. Samples are available upon request.
Request a Quote
Description
Please note: SKY67111-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67111-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias structure and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process also provides excellent return loss (18 dB) and very high gain (20 db) coupled with very low noise figure (0.5 db). In addition, the internal active bias circuitry provides stable RF performance over temperature, and process variation. The device offers the user the ability to externally adjust both supply current and gain. It also includes a power down feature with associated integrated enable/disable circuit. The target market for this device is cellular infrastructure. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VBIAS) should be connected to RFOUT/VDD through an external resistor to control supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 (ENABLE) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device with affecting the noise figure of the LNA. The SKY67111-396LF operates in the frequency range of 0.7 to 1.2 GHz and a standard evaluation board is available. Custom evaluation board schematic designs can be generated for application specific narrow band requirements such as improved gain flatness or higher linearity. For lower frequency operation (0.3 – 0.7 GHz), the upcoming pin-compatible SKY67110-396LF should be used. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package. Samples are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.7 - 1.2 GHz Very High Linearity, Active Bias Low-Noise Amplifier - SKY67111-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 - 1.2 GHz Very High Linearity, Active Bias Low-Noise Amplifier
SKY67111-396LF
0.7 - 1.2 GHz Very High Linearity, Active Bias Low-Noise Amplifier SKY67111-396LF
Please note: SKY67111-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67111-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias structure and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process also provides excellent return loss (18 dB) and very high gain (20 db) coupled with very low noise figure (0.5 db). In addition, the internal active bias circuitry provides stable RF performance over temperature, and process variation. The device offers the user the ability to externally adjust both supply current and gain. It also includes a power down feature with associated integrated enable/disable circuit. The target market for this device is cellular infrastructure. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VBIAS) should be connected to RFOUT/VDD through an external resistor to control supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 (ENABLE) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device with affecting the noise figure of the LNA. The SKY67111-396LF operates in the frequency range of 0.7 to 1.2 GHz and a standard evaluation board is available. Custom evaluation board schematic designs can be generated for application specific narrow band requirements such as improved gain flatness or higher linearity. For lower frequency operation (0.3 – 0.7 GHz), the upcoming pin-compatible SKY67110-396LF should be used. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package. Samples are available upon request.

Please note: SKY67111-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF

The SKY67111-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias structure and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process also provides excellent return loss (18 dB) and very high gain (20 db) coupled with very low noise figure (0.5 db). In addition, the internal active bias circuitry provides stable RF performance over temperature, and process variation. The device offers the user the ability to externally adjust both supply current and gain. It also includes a power down feature with associated integrated enable/disable circuit. The target market for this device is cellular infrastructure.
Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VBIAS) should be connected to RFOUT/VDD through an external resistor to control supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 (ENABLE) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device with affecting the noise figure of the LNA.
The SKY67111-396LF operates in the frequency range of 0.7 to 1.2 GHz and a standard evaluation board is available. Custom evaluation board schematic designs can be generated for application specific narrow band requirements such as improved gain flatness or higher linearity. For lower frequency operation (0.3 – 0.7 GHz), the upcoming pin-compatible SKY67110-396LF should be used. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package. Samples are available upon request.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY67111-396LF
Product Name 0.7 - 1.2 GHz Very High Linearity, Active Bias Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 20.7 dB
Maximum Gain 20.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details