Skyworks Solutions, Inc. 0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier SKY67101-396LF

Description
Please note: SKY67101-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY67101-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier - SKY67101-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier
SKY67101-396LF
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier SKY67101-396LF
Please note: SKY67101-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Please note: SKY67101-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF

The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA.
The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used.
The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67101-396LF
895271-SKY67101-396LF
RF Amplifiers - SKY67101-396LF 895271-SKY67101-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895271-SKY67101-396L F Features: RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SKY67101 Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1271-6, 863-1271-2, 863-1271-1, SKY67101396LF

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895271-SKY67101-396LF
Features: RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY67101
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1271-6, 863-1271-2, 863-1271-1, SKY67101396LF

Buy Now Datasheet
RF Amplifiers - 863-1271-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1271-1-ND
RF Amplifiers 863-1271-1-ND
RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1271-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1271-2-ND
RF Amplifiers 863-1271-2-ND
RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67101-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67101-396LF
RF and Wireless - RF Amplifiers SKY67101-396LF
IC RF AMP CDMA 700MHZ-1GHZ 8DFN

IC RF AMP CDMA 700MHZ-1GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67101-396LF 895271-SKY67101-396LF 863-1271-1-ND SKY67101-396LF
Product Name 0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier RF Amplifiers - SKY67101-396LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 1200 MHz 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 17.5 dB 17.9 dB ? to 17.9 dB
Maximum Gain 17.5 dB 17.9 dB 17.9 dB
Noise Figure 0.5000 dB 0.4900 dB
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5502L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
RF Amplifiers - 863-1064-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 700 to 1200 MHz
View Details
2 suppliers