Skyworks Solutions, Inc. 1.5-3.0 GHz Low Power, Active Bias Low Noise Amplifier SKY67014-396LF

Description
Please note: SKY67014-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67022-396LF, SKY67023-396LF, SKY67153-396LF, SKY67159-396LF The SKY67014-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current. Noise figure of 1.0 dB, 12 dB gain and 18 dBm OP1dB are achievable at 2.45 GHz with 3.3V supply and only 5 ma of bias current, The device can also be biased from 1.8 to 5V and will achieve a OIP3 of 28 dBm with 5V supply and 18 mA bias current. The SKY67014-396LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board is optimized for operation in the 2.4 GHz ISM band. The amplifier is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote
Description
Please note: SKY67014-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67022-396LF, SKY67023-396LF, SKY67153-396LF, SKY67159-396LF The SKY67014-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current. Noise figure of 1.0 dB, 12 dB gain and 18 dBm OP1dB are achievable at 2.45 GHz with 3.3V supply and only 5 ma of bias current, The device can also be biased from 1.8 to 5V and will achieve a OIP3 of 28 dBm with 5V supply and 18 mA bias current. The SKY67014-396LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board is optimized for operation in the 2.4 GHz ISM band. The amplifier is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5-3.0 GHz Low Power, Active Bias Low Noise Amplifier - SKY67014-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5-3.0 GHz Low Power, Active Bias Low Noise Amplifier
SKY67014-396LF
1.5-3.0 GHz Low Power, Active Bias Low Noise Amplifier SKY67014-396LF
Please note: SKY67014-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67022-396LF, SKY67023-396LF, SKY67153-396LF, SKY67159-396LF The SKY67014-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current. Noise figure of 1.0 dB, 12 dB gain and 18 dBm OP1dB are achievable at 2.45 GHz with 3.3V supply and only 5 ma of bias current, The device can also be biased from 1.8 to 5V and will achieve a OIP3 of 28 dBm with 5V supply and 18 mA bias current. The SKY67014-396LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board is optimized for operation in the 2.4 GHz ISM band. The amplifier is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Please note: SKY67014-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67022-396LF, SKY67023-396LF, SKY67153-396LF, SKY67159-396LF

The SKY67014-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current. Noise figure of 1.0 dB, 12 dB gain and 18 dBm OP1dB are achievable at 2.45 GHz with 3.3V supply and only 5 ma of bias current, The device can also be biased from 1.8 to 5V and will achieve a OIP3 of 28 dBm with 5V supply and 18 mA bias current.
The SKY67014-396LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board is optimized for operation in the 2.4 GHz ISM band. The amplifier is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67014-396LF
837815-SKY67014-396LF
RF Amplifiers - SKY67014-396LF 837815-SKY67014-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 837815-SKY67014-396L F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 837815-SKY67014-396LF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - SKY67014-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67014-396LF
RF and Wireless - RF Amplifiers SKY67014-396LF
IC RF AMP ISM 1.5GHZ-3GHZ 8DFN

IC RF AMP ISM 1.5GHZ-3GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67014-396LF 837815-SKY67014-396LF SKY67014-396LF
Product Name 1.5-3.0 GHz Low Power, Active Bias Low Noise Amplifier RF Amplifiers - SKY67014-396LF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 3000 MHz
Minimum Gain 12 dB
Maximum Gain 13 dB
Noise Figure 0.8500 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers
WLAN 802.11,b,g Front-end Module - SKY65249-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Laminate
View Details
Specs
Applications RF Microwave
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated LNA - SKY65336-11 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 10 to 20 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details