Skyworks Solutions, Inc. 0.6 - 1.5 GHz Low Noise, Low Current Amplifier SKY67013-396LF

Description
Please note: SKY67013-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67021-396LF, SKY67150-396LF, SKY67159-396LF The SKY67013-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 14.0dB Gain and 26 dBm OIP3 are achievable at 0.9 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve a OIP3 of 22 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67013-396LF operates in the frequency range of 600 – 1500 MHz and the associated evaluation board is optimized for operation in the 866 & 915 MHz ISM bands. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote
Description
Please note: SKY67013-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67021-396LF, SKY67150-396LF, SKY67159-396LF The SKY67013-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 14.0dB Gain and 26 dBm OIP3 are achievable at 0.9 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve a OIP3 of 22 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67013-396LF operates in the frequency range of 600 – 1500 MHz and the associated evaluation board is optimized for operation in the 866 & 915 MHz ISM bands. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.6 - 1.5 GHz Low Noise, Low Current Amplifier - SKY67013-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.6 - 1.5 GHz Low Noise, Low Current Amplifier
SKY67013-396LF
0.6 - 1.5 GHz Low Noise, Low Current Amplifier SKY67013-396LF
Please note: SKY67013-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67021-396LF, SKY67150-396LF, SKY67159-396LF The SKY67013-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 14.0dB Gain and 26 dBm OIP3 are achievable at 0.9 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve a OIP3 of 22 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67013-396LF operates in the frequency range of 600 – 1500 MHz and the associated evaluation board is optimized for operation in the 866 & 915 MHz ISM bands. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Please note: SKY67013-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67021-396LF, SKY67150-396LF, SKY67159-396LF

The SKY67013-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 14.0dB Gain and 26 dBm OIP3 are achievable at 0.9 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve a OIP3 of 22 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers.
The SKY67013-396LF operates in the frequency range of 600 – 1500 MHz and the associated evaluation board is optimized for operation in the 866 & 915 MHz ISM bands. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY67013-396LF
Product Name 0.6 - 1.5 GHz Low Noise, Low Current Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 1500 MHz
Minimum Gain 12.5 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
Specs
Applications RF Microwave
View Details