Skyworks Solutions, Inc. 3450 to 4200 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66525-11

Description
The SKY66525-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR systems operating from 3450 to 4200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66525-11 is part of a pin-to-pin compatible family of high efficiency PAs supporting major 3GPP bands.
Request a Quote
Description
The SKY66525-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR systems operating from 3450 to 4200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66525-11 is part of a pin-to-pin compatible family of high efficiency PAs supporting major 3GPP bands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 to 4200 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66525-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
3450 to 4200 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66525-11
3450 to 4200 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66525-11
The SKY66525-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR systems operating from 3450 to 4200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66525-11 is part of a pin-to-pin compatible family of high efficiency PAs supporting major 3GPP bands.

The SKY66525-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for 5G NR systems operating from 3450 to 4200 MHz.
The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66525-11 is part of a pin-to-pin compatible family of high efficiency PAs supporting major 3GPP bands.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66525-11
Product Name 3450 to 4200 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
RF Amplifiers - 863-1263-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 6000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details