Skyworks Solutions, Inc. 5G Massive IoT System-in-Package SKY66431-11

Description
5G Massive IoT System-in-Package
Request a Quote
Description
5G Massive IoT System-in-Package
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5G Massive IoT System-in-Package - SKY66431-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5G Massive IoT System-in-Package
SKY66431-11
5G Massive IoT System-in-Package SKY66431-11
5G Massive IoT System-in-Package

5G Massive IoT System-in-Package

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66431-11
Product Name 5G Massive IoT System-in-Package
Package Type Surface Mount; BGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65116-21 - 028794-SKY65116-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 390 to 500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
RF & MW Power Amplifier - SE2433T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2483 MHz
Maximum Gain 22 dB
View Details
4 suppliers
RF Amplifiers - AWL2911P8 - 862700-AWL2911P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details