Skyworks Solutions, Inc. 860 to 930 MHz RF Front-End Module SKY66422-11

Description
The SKY66422-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66422-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.5 to 3.6 V allowing the SKY66422-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66422-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Click for sound 0:46
Request a Quote
Description
The SKY66422-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66422-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.5 to 3.6 V allowing the SKY66422-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66422-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Click for sound 0:46
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
860 to 930 MHz RF Front-End Module - SKY66422-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
860 to 930 MHz RF Front-End Module
SKY66422-11
860 to 930 MHz RF Front-End Module SKY66422-11
The SKY66422-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66422-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.5 to 3.6 V allowing the SKY66422-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66422-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Click for sound 0:46

The SKY66422-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range.
The SKY66422-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.5 to 3.6 V allowing the SKY66422-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66422-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.


Click for sound
0:46

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66422-11
Product Name 860 to 930 MHz RF Front-End Module
Package Type Surface Mount; Plugin; MCM, 16-pin
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5512L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
2.545 to 2.69 GHz Small-Cell Power Amplifier Module - AWB7228 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details