Skyworks Solutions, Inc. 2.4 GHz Front-End Module (FEM) for Zigbee Technology/Thread/Bluetooth® Applications SKY66405-11

Description
The SKY66405-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology, Thread, and Bluetooth® (including low energy) applications. The SKY66405-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66405-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66405-11 is provided in a small 1.9 mm x 1.9 mm x 0.56 mm Multi-Chip Module (MCM) package.
Request a Quote
Description
The SKY66405-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology, Thread, and Bluetooth® (including low energy) applications. The SKY66405-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66405-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66405-11 is provided in a small 1.9 mm x 1.9 mm x 0.56 mm Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front-End Module (FEM) for Zigbee Technology/Thread/Bluetooth® Applications - SKY66405-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front-End Module (FEM) for Zigbee Technology/Thread/Bluetooth® Applications
SKY66405-11
2.4 GHz Front-End Module (FEM) for Zigbee Technology/Thread/Bluetooth® Applications SKY66405-11
The SKY66405-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology, Thread, and Bluetooth® (including low energy) applications. The SKY66405-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66405-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66405-11 is provided in a small 1.9 mm x 1.9 mm x 0.56 mm Multi-Chip Module (MCM) package.

The SKY66405-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology, Thread, and Bluetooth® (including low energy) applications.
The SKY66405-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66405-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66405-11 is provided in a small 1.9 mm x 1.9 mm x 0.56 mm Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66405-11
Product Name 2.4 GHz Front-End Module (FEM) for Zigbee Technology/Thread/Bluetooth® Applications
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.11 to 2.17 GHz Small-Cell Power Amplifier Module - AWB7227 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2110 to 2170 MHz
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details