Skyworks Solutions, Inc. 2.4 GHz Front-End Module for Zigbee Technology Applications/Thread/Bluetooth® Applications SKY66403-11

Description
The SKY66403-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal (including low energy) applications. The SKY66403-11 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66403-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66403-11 is provided in a small, 22-pin, 3.5 mm x 3.0 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66403-11 FEM has been designed into reference designs with products from Dialog Semiconductor, Nordic Semiconductor, NXP, Texas Instruments and Silicon Labs. Combined with our partners’ platforms, the SKY66403-11 meets today’s demand for long-range, low-power and cost-effective solutions. Dialog Semiconductor: DA14681 and DA14683 Nordic Semiconductor: nRF52, nRF52840 NXP: JN5179 Texas Instruments: CC2650 Silicon Labs: EFR32, EM358
Request a Quote
Description
The SKY66403-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal (including low energy) applications. The SKY66403-11 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66403-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66403-11 is provided in a small, 22-pin, 3.5 mm x 3.0 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66403-11 FEM has been designed into reference designs with products from Dialog Semiconductor, Nordic Semiconductor, NXP, Texas Instruments and Silicon Labs. Combined with our partners’ platforms, the SKY66403-11 meets today’s demand for long-range, low-power and cost-effective solutions. Dialog Semiconductor: DA14681 and DA14683 Nordic Semiconductor: nRF52, nRF52840 NXP: JN5179 Texas Instruments: CC2650 Silicon Labs: EFR32, EM358
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front-End Module for Zigbee Technology Applications/Thread/Bluetooth® Applications - SKY66403-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front-End Module for Zigbee Technology Applications/Thread/Bluetooth® Applications
SKY66403-11
2.4 GHz Front-End Module for Zigbee Technology Applications/Thread/Bluetooth® Applications SKY66403-11
The SKY66403-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal (including low energy) applications. The SKY66403-11 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66403-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66403-11 is provided in a small, 22-pin, 3.5 mm x 3.0 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66403-11 FEM has been designed into reference designs with products from Dialog Semiconductor, Nordic Semiconductor, NXP, Texas Instruments and Silicon Labs. Combined with our partners’ platforms, the SKY66403-11 meets today’s demand for long-range, low-power and cost-effective solutions. Dialog Semiconductor: DA14681 and DA14683 Nordic Semiconductor: nRF52, nRF52840 NXP: JN5179 Texas Instruments: CC2650 Silicon Labs: EFR32, EM358

The SKY66403-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal (including low energy) applications.
The SKY66403-11 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 V to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66403-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66403-11 is provided in a small, 22-pin, 3.5 mm x 3.0 mm Multi-Chip Module (MCM) package.
Reference Designs
The SKY66403-11 FEM has been designed into reference designs with products from Dialog Semiconductor, Nordic Semiconductor, NXP, Texas Instruments and Silicon Labs. Combined with our partners’ platforms, the SKY66403-11 meets today’s demand for long-range, low-power and cost-effective solutions.
Dialog Semiconductor: DA14681 and DA14683
Nordic Semiconductor: nRF52, nRF52840
NXP: JN5179
Texas Instruments: CC2650
Silicon Labs: EFR32, EM358

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66403-11
Product Name 2.4 GHz Front-End Module for Zigbee Technology Applications/Thread/Bluetooth® Applications
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
RF & MW Power Amplifier - SE2565T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
3 suppliers
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details