Skyworks Solutions, Inc. 2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66394-11

Description
The SKY66394-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66394-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.
Request a Quote Datasheet
Description
The SKY66394-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66394-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66394-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66394-11
2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66394-11
The SKY66394-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66394-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.

The SKY66394-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66394-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.

Supplier's Site
RF Amplifiers - 863-SKY66394-11TR-ND - DigiKey
Thief River Falls, MN, United States
2000-2300MHZ HIGH EFFICIENCY SMA

2000-2300MHZ HIGH EFFICIENCY SMA

Buy Now Datasheet
RF Amplifiers - 863-SKY66394-11CT-ND - DigiKey
Thief River Falls, MN, United States
2000-2300MHZ HIGH EFFICIENCY SMA

2000-2300MHZ HIGH EFFICIENCY SMA

Buy Now Datasheet
RF Amplifiers - 863-SKY66394-11DKR-ND - DigiKey
Thief River Falls, MN, United States
2000-2300MHZ HIGH EFFICIENCY SMA

2000-2300MHZ HIGH EFFICIENCY SMA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY66394-11
RF and Wireless - RF Amplifiers SKY66394-11
2000-2300MHZ HIGH EFFICIENCY SMA

2000-2300MHZ HIGH EFFICIENCY SMA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66394-11 863-SKY66394-11TR-ND SKY66394-11
Product Name 2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 2300 MHz 2000 to 2300 MHz 2000 to 2300 MHz
Minimum Gain 38 dB 38 dB ? to 38 dB
Maximum Gain 38 dB 38 dB 38 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details