Skyworks Solutions, Inc. 1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66391-12

Description
The SKY66391-12 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1800 to 1900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66391-12 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family..
Request a Quote Datasheet
Description
The SKY66391-12 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1800 to 1900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66391-12 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66391-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66391-12
1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66391-12
The SKY66391-12 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1800 to 1900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66391-12 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family..

The SKY66391-12 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1800 to 1900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66391-12 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family..

Supplier's Site
RF Amplifiers - 863-SKY66391-12CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

Buy Now Datasheet
RF Amplifiers - 863-SKY66391-12TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 1.8GHz ~ 1.9GHz 16-MCM (5x5)

RF Amplifier IC LTE 1.8GHz ~ 1.9GHz 16-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-SKY66391-12DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66391-12
933936-SKY66391-12
RF Amplifiers - SKY66391-12 933936-SKY66391-12
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933936-SKY66391-12 Features: RF Amplifier IC LTE 1.8GHz ~ 1.9GHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Family Name: SKY66391 Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933936-SKY66391-12
Features: RF Amplifier IC LTE 1.8GHz ~ 1.9GHz 16-MCM (5x5)
Package: Reel - TR
Package: 16-SMD Module
Mounting: Surface Mount
Family Name: SKY66391
Categories: RF/IF and RFID
Case / Package: 16-MCM (5x5)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66391-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66391-12
RF and Wireless - RF Amplifiers SKY66391-12
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

IC AMP LTE 1.8GHZ-1.9GHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66391-12 863-SKY66391-12CT-ND 933936-SKY66391-12 SKY66391-12
Product Name 1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF Amplifiers RF Amplifiers - SKY66391-12 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 1900 MHz 1800 to 1900 MHz 1800 to 1900 MHz
Minimum Gain 36 dB 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB 36 dB
Output Power 28 dBm 35 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details
1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details
250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details