Skyworks Solutions, Inc. 3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66318-11

Description
Please note: SKY66318-11 is being discontinued and is not recommended for new designs. The SKY66318-11 is a high-efficiency power amplifier (PA), designed for the stringent requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input / output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variation. With a compact 5 x 5 mm package, the SKY66318-11 is ideal for 4G LTE and 5G NR systems operating from 3300 to 3600 MHz. The SKY66318-11 is available on major transceiver reference designs. The SKY66318-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66318-11 is being discontinued and is not recommended for new designs. The SKY66318-11 is a high-efficiency power amplifier (PA), designed for the stringent requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input / output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variation. With a compact 5 x 5 mm package, the SKY66318-11 is ideal for 4G LTE and 5G NR systems operating from 3300 to 3600 MHz. The SKY66318-11 is available on major transceiver reference designs. The SKY66318-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66318-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66318-11
3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66318-11
Please note: SKY66318-11 is being discontinued and is not recommended for new designs. The SKY66318-11 is a high-efficiency power amplifier (PA), designed for the stringent requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input / output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variation. With a compact 5 x 5 mm package, the SKY66318-11 is ideal for 4G LTE and 5G NR systems operating from 3300 to 3600 MHz. The SKY66318-11 is available on major transceiver reference designs. The SKY66318-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Please note: SKY66318-11 is being discontinued and is not recommended for new designs.

The SKY66318-11 is a high-efficiency power amplifier (PA), designed for the stringent requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input / output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variation. With a compact 5 x 5 mm package, the SKY66318-11 is ideal for 4G LTE and 5G NR systems operating from 3300 to 3600 MHz. The SKY66318-11 is available on major transceiver reference designs.
The SKY66318-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY66318-11
933935-SKY66318-11
RF Amplifiers - SKY66318-11 933935-SKY66318-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933935-SKY66318-11 Features: RF Amplifier IC 4G/5G, LTE 3.3GHz ~ 3.6GHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Family Name: SKY66318 Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 863-SKY66318-11TR, 863-SKY66318-11DKR, 863-SKY66318-11CT

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933935-SKY66318-11
Features: RF Amplifier IC 4G/5G, LTE 3.3GHz ~ 3.6GHz 16-MCM (5x5)
Package: Reel - TR
Package: 16-SMD Module
Mounting: Surface Mount
Family Name: SKY66318
Categories: RF/IF and RFID
Case / Package: 16-MCM (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 863-SKY66318-11TR, 863-SKY66318-11DKR, 863-SKY66318-11CT

Buy Now Datasheet
RF Amplifiers - 863-SKY66318-11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 3.3GHz ~ 3.6GHz 16-MCM (5x5)

RF Amplifier IC 4G/5G, LTE 3.3GHz ~ 3.6GHz 16-MCM (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66318-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66318-11
RF and Wireless - RF Amplifiers SKY66318-11
IC AMP 4G/5G 3.3-3.6GHZ 16MCM

IC AMP 4G/5G 3.3-3.6GHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66318-11 933935-SKY66318-11 863-SKY66318-11TR-ND SKY66318-11
Product Name 3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF Amplifiers - SKY66318-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 3300 to 3600 MHz 3300 to 3600 MHz 3300 to 3600 MHz
Minimum Gain 36 dB 35 dB ? to 35 dB
Maximum Gain 36 dB 35 dB 35 dB
Output Power 28 dBm 32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2568L-R - 028214-SE2568L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Sky5® 5G NR UHB Diversity Receive Module - SKY53754-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
RF Amplifiers - SKY65084-360LF - 064692-SKY65084-360LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details
3 suppliers
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers