Skyworks Solutions, Inc. 1900 to 2000 MHz High-Efficiency 4 W Power Amplifier SKY66299-11

Description
Please note: SKY66299-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66399-11 The SKY66299-11 is a high efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66299-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66299-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66399-11 The SKY66299-11 is a high efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66299-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1900 to 2000 MHz High-Efficiency 4 W Power Amplifier - SKY66299-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1900 to 2000 MHz High-Efficiency 4 W Power Amplifier
SKY66299-11
1900 to 2000 MHz High-Efficiency 4 W Power Amplifier SKY66299-11
Please note: SKY66299-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66399-11 The SKY66299-11 is a high efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66299-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66299-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66399-11

The SKY66299-11 is a high efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66299-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY66299-11
895269-SKY66299-11
RF Amplifiers - SKY66299-11 895269-SKY66299-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895269-SKY66299-11 Features: RF Amplifier IC LTE 16-LGA (5x5) Package: Reel - TR Package: 16-LFLGA Mounting: Surface Mount Family Name: SKY66299 Categories: RF/IF and RFID Case / Package: 16-LGA (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1896-2, 863-1896-1, 863-1896-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895269-SKY66299-11
Features: RF Amplifier IC LTE 16-LGA (5x5)
Package: Reel - TR
Package: 16-LFLGA
Mounting: Surface Mount
Family Name: SKY66299
Categories: RF/IF and RFID
Case / Package: 16-LGA (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1896-2, 863-1896-1, 863-1896-6

Buy Now Datasheet
RF Amplifiers - 863-1896-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1896-2-ND
RF Amplifiers 863-1896-2-ND
RF Amplifier IC LTE 16-LGA (5x5)

RF Amplifier IC LTE 16-LGA (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66299-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66299-11
RF and Wireless - RF Amplifiers SKY66299-11
IC RF AMP 1900-2000MHZ LTE 16LGA

IC RF AMP 1900-2000MHZ LTE 16LGA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66299-11 895269-SKY66299-11 863-1896-2-ND SKY66299-11
Product Name 1900 to 2000 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers - SKY66299-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1900 to 2000 MHz
Minimum Gain 36 dB 37.5 dB ? to 37.5 dB
Maximum Gain 36 dB 37.5 dB 37.5 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

791 - 821 MHz Small-Cell Power Amplifier Module - AWB7238 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 820 MHz
View Details
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Sky5® 5G NR UHB Diversity Receive Module - SKY5A5009 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 21-pad
View Details