Skyworks Solutions, Inc. 800 to 900 MHz High-Efficiency 4 W Power Amplifier SKY66295-21

Description
The SKY66295-21 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-21 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66295-21 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-21 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 to 900 MHz High-Efficiency 4 W Power Amplifier - SKY66295-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
800 to 900 MHz High-Efficiency 4 W Power Amplifier
SKY66295-21
800 to 900 MHz High-Efficiency 4 W Power Amplifier SKY66295-21
The SKY66295-21 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-21 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66295-21 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66295-21 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-SKY66295-21TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G, LTE 800MHz ~ 900MHz 16-MCM (5x5)

RF Amplifier IC 2G/3G/4G, LTE 800MHz ~ 900MHz 16-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
976079-SKY66295-21
RF/IF and RFID - RF Amplifiers 976079-SKY66295-21
Win Source Part Number: 976079-SKY66295-21 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Test Frequency: 880MHz Frequency: 800MHz ~ 900MHz Gain: 34.5dB Current - Supply: 70mA RF Type: 2G/3G/4G, LTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (5x5) Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SKY66295-21TR

Win Source Part Number: 976079-SKY66295-21
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Test Frequency: 880MHz
Frequency: 800MHz ~ 900MHz
Gain: 34.5dB
Current - Supply: 70mA
RF Type: 2G/3G/4G, LTE
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (5x5)
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY66295-21TR

Buy Now
RF and Wireless - RF Amplifiers - SKY66295-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66295-21
RF and Wireless - RF Amplifiers SKY66295-21
IC AMP 2G/3G/4G 800-900MHZ 16MCM

IC AMP 2G/3G/4G 800-900MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66295-21 863-SKY66295-21TR-ND 976079-SKY66295-21 SKY66295-21
Product Name 800 to 900 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 850 to 900 MHz 800 to 900 MHz 800 to 900 MHz 800 to 900 MHz
Minimum Gain 34.5 dB 34.5 dB 34.5 dB ? to 34.5 dB
Maximum Gain 34.5 dB 34.5 dB 34.5 dB 34.5 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
RF Amplifiers - 863-1359-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a
Frequency Range 4900 to 5900 MHz
View Details
3 suppliers