Skyworks Solutions, Inc. 4400 to 5000 MHz High-Gain, Wide Instantaneous Driver Amplifier SKY66194-12

Description
The SKY66194-12 is a high-gain, linear, wide instantaneous bandwidth, driver amplifier that is fully input/output matched. The compact 5 x 5 mm driver amplifier is designed for 4G LTE and 5G NR TDD systems operating from 4400 to 5000 MHz. The active biasing circuitry is integrated to compensate performance over temperature, voltage, and process variation.
Request a Quote
Description
The SKY66194-12 is a high-gain, linear, wide instantaneous bandwidth, driver amplifier that is fully input/output matched. The compact 5 x 5 mm driver amplifier is designed for 4G LTE and 5G NR TDD systems operating from 4400 to 5000 MHz. The active biasing circuitry is integrated to compensate performance over temperature, voltage, and process variation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400 to 5000 MHz High-Gain, Wide Instantaneous Driver Amplifier - SKY66194-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
4400 to 5000 MHz High-Gain, Wide Instantaneous Driver Amplifier
SKY66194-12
4400 to 5000 MHz High-Gain, Wide Instantaneous Driver Amplifier SKY66194-12
The SKY66194-12 is a high-gain, linear, wide instantaneous bandwidth, driver amplifier that is fully input/output matched. The compact 5 x 5 mm driver amplifier is designed for 4G LTE and 5G NR TDD systems operating from 4400 to 5000 MHz. The active biasing circuitry is integrated to compensate performance over temperature, voltage, and process variation.

The SKY66194-12 is a high-gain, linear, wide instantaneous bandwidth, driver amplifier that is fully input/output matched.
The compact 5 x 5 mm driver amplifier is designed for 4G LTE and 5G NR TDD systems operating from 4400 to 5000 MHz. The active biasing circuitry is integrated to compensate performance over temperature, voltage, and process variation.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66194-12
Product Name 4400 to 5000 MHz High-Gain, Wide Instantaneous Driver Amplifier
Frequency Range 4400 to 5000 MHz
Minimum Gain 34.5 dB
Maximum Gain 34.5 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
Specs
Applications RF Microwave
View Details
2 suppliers