Skyworks Solutions, Inc. 758 to 803 MHz Linear Power Amplifier SKY66188-11

Description
The SKY66188-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 758 to 803 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66188-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66188-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 758 to 803 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66188-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
758 to 803 MHz Linear Power Amplifier - SKY66188-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
758 to 803 MHz Linear Power Amplifier
SKY66188-11
758 to 803 MHz Linear Power Amplifier SKY66188-11
The SKY66188-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 758 to 803 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66188-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66188-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 758 to 803 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring.
The SKY66188-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236213-SKY66188-11
RF/IF and RFID - RF Amplifiers 1236213-SKY66188-11
Win Source Part Number: 1236213-SKY66188-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 780.5MHz Frequency: 758MHz ~ 803MHz Gain: 37dB Current - Supply: 155mA P1dB: 31dBm RF Type: General Purpose Voltage - Supply: 3.3V Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (5x5) ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2008-2,863-2008- 1,863-2008-6 Base Product Number: SKY66188

Win Source Part Number: 1236213-SKY66188-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 780.5MHz
Frequency: 758MHz ~ 803MHz
Gain: 37dB
Current - Supply: 155mA
P1dB: 31dBm
RF Type: General Purpose
Voltage - Supply: 3.3V
Package / Case: 28-SMD Module
Supplier Device Package: 28-MCM (5x5)
ECCN: 5A991G
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2008-2,863-2008-1,863-2008-6
Base Product Number: SKY66188

Buy Now Datasheet
RF Amplifiers - 863-2008-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2008-1-ND
RF Amplifiers 863-2008-1-ND
RF Amplifier IC General Purpose 758MHz ~ 803MHz 28-MCM (5x5)

RF Amplifier IC General Purpose 758MHz ~ 803MHz 28-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-2008-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2008-2-ND
RF Amplifiers 863-2008-2-ND
RF Amplifier IC General Purpose 758MHz ~ 803MHz 28-MCM (5x5)

RF Amplifier IC General Purpose 758MHz ~ 803MHz 28-MCM (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66188-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66188-11
RF and Wireless - RF Amplifiers SKY66188-11
IC AMP GPS 758MHZ-803MHZ 28MCM

IC AMP GPS 758MHZ-803MHZ 28MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66188-11 1236213-SKY66188-11 863-2008-1-ND SKY66188-11
Product Name 758 to 803 MHz Linear Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 758 to 803 MHz 758 to 803 MHz 758 to 803 MHz 758 to 803 MHz
Minimum Gain 37 dB 37 dB 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB 37 dB 37 dB
Output Power 23 dBm 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Dual Band 802.11n Wireless LAN Front End - SE2593A20 - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; LGA, 30-pin
View Details