Skyworks Solutions, Inc. 2110 to 2170 MHz Linear Power Amplifier SKY66184-11

Description
Please note: SKY66184-11 is being discontinued and is not recommended for new designs. SKY66184-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 2100 to 2200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66184-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66184-11 is being discontinued and is not recommended for new designs. SKY66184-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 2100 to 2200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66184-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2110 to 2170 MHz Linear Power Amplifier - SKY66184-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2110 to 2170 MHz Linear Power Amplifier
SKY66184-11
2110 to 2170 MHz Linear Power Amplifier SKY66184-11
Please note: SKY66184-11 is being discontinued and is not recommended for new designs. SKY66184-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 2100 to 2200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66184-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66184-11 is being discontinued and is not recommended for new designs.

SKY66184-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 2100 to 2200 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring.
The SKY66184-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-1958-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1958-2-ND
RF Amplifiers 863-1958-2-ND
RF Amplifier IC LTE 2.11GHz ~ 2.17GHz 28-MCM (5x5)

RF Amplifier IC LTE 2.11GHz ~ 2.17GHz 28-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66184-11
933926-SKY66184-11
RF Amplifiers - SKY66184-11 933926-SKY66184-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933926-SKY66184-11 Features: RF Amplifier IC LTE 2.11GHz ~ 2.17GHz 28-MCM (5x5) Package: Reel - TR Package: 28-SMD Module Mounting: Surface Mount Family Name: SKY66184 Categories: RF/IF and RFID Case / Package: 28-MCM (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1958-6, 863-1958-2, 863-1958-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933926-SKY66184-11
Features: RF Amplifier IC LTE 2.11GHz ~ 2.17GHz 28-MCM (5x5)
Package: Reel - TR
Package: 28-SMD Module
Mounting: Surface Mount
Family Name: SKY66184
Categories: RF/IF and RFID
Case / Package: 28-MCM (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1958-6, 863-1958-2, 863-1958-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66184-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66184-11
RF and Wireless - RF Amplifiers SKY66184-11
IC AMP LTE 2.11GHZ-2.17GHZ 28MCM

IC AMP LTE 2.11GHZ-2.17GHZ 28MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66184-11 863-1958-2-ND 933926-SKY66184-11 SKY66184-11
Product Name 2110 to 2170 MHz Linear Power Amplifier RF Amplifiers RF Amplifiers - SKY66184-11 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2100 to 2200 MHz 2110 to 2170 MHz 2110 to 2170 MHz
Minimum Gain 39 dB 39 dB ? to 39 dB
Maximum Gain 39 dB 39 dB 39 dB
Output Power 23 dBm 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65016-92LF - 064688-SKY65016-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 20 dB
View Details
4 suppliers
Sky5® LB/MB/HB Diversity Receive Module - SKY53747-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers