Skyworks Solutions, Inc. 2.4 GHz Front-End Module Designed for Low Energy/802.15.4/Thread/Zigbee/Bluetooth® Applications SKY66113-11

Description
The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth® low energy, 802.15.4, Thread, and Zigbee technology applications. The SKY66113-11 is designed for ease of use and maximum flexibility. The device integrates a high-gain, low-noise LNA, transmit bypass path, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66113-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66113-11 is provided in a small, 16-pin, 2.4 × 2.4 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66113-11 FEM has been designed into reference designs with products from Silicon Labs. Combined with our partners’ platforms, the SKY66113-11 meets today's demand for long-range, low-power and cost-effective solutions. Silicon Labs: EFR32MG(opens in a new tab), EFR32BG(opens in a new tab)
Request a Quote
Description
The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth® low energy, 802.15.4, Thread, and Zigbee technology applications. The SKY66113-11 is designed for ease of use and maximum flexibility. The device integrates a high-gain, low-noise LNA, transmit bypass path, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66113-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66113-11 is provided in a small, 16-pin, 2.4 × 2.4 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66113-11 FEM has been designed into reference designs with products from Silicon Labs. Combined with our partners’ platforms, the SKY66113-11 meets today's demand for long-range, low-power and cost-effective solutions. Silicon Labs: EFR32MG(opens in a new tab), EFR32BG(opens in a new tab)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front-End Module Designed for Low Energy/802.15.4/Thread/Zigbee/Bluetooth® Applications - SKY66113-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front-End Module Designed for Low Energy/802.15.4/Thread/Zigbee/Bluetooth® Applications
SKY66113-11
2.4 GHz Front-End Module Designed for Low Energy/802.15.4/Thread/Zigbee/Bluetooth® Applications SKY66113-11
The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth® low energy, 802.15.4, Thread, and Zigbee technology applications. The SKY66113-11 is designed for ease of use and maximum flexibility. The device integrates a high-gain, low-noise LNA, transmit bypass path, and digital controls compatible with 1.6 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66113-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66113-11 is provided in a small, 16-pin, 2.4 × 2.4 mm Multi-Chip Module (MCM) package. Reference Designs The SKY66113-11 FEM has been designed into reference designs with products from Silicon Labs. Combined with our partners’ platforms, the SKY66113-11 meets today's demand for long-range, low-power and cost-effective solutions. Silicon Labs: EFR32MG(opens in a new tab), EFR32BG(opens in a new tab)

The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth® low energy, 802.15.4, Thread, and Zigbee technology applications.
The SKY66113-11 is designed for ease of use and maximum flexibility. The device integrates a high-gain, low-noise LNA, transmit bypass path, and digital controls compatible with 1.6 V to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66113-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66113-11 is provided in a small, 16-pin, 2.4 × 2.4 mm Multi-Chip Module (MCM) package.
Reference Designs
The SKY66113-11 FEM has been designed into reference designs with products from Silicon Labs. Combined with our partners’ platforms, the SKY66113-11 meets today's demand for long-range, low-power and cost-effective solutions.
Silicon Labs: EFR32MG(opens in a new tab), EFR32BG(opens in a new tab)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66113-11
Product Name 2.4 GHz Front-End Module Designed for Low Energy/802.15.4/Thread/Zigbee/Bluetooth® Applications
Package Type Surface Mount; Plugin; MCM, 16-pin
Unlock Full Specs
to access all available technical data

Similar Products

0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
RF Amplifiers - AWT6625BRM45Q7 - 862716-AWT6625BRM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details