Skyworks Solutions, Inc. 2.4 GHz ZigBee®/Smart Energy Front-end Module SKY66109-11

Description
The SKY66109-11 is a high-performance, fully integrated RF Front-End Module (FEM) designed for ZigBee®/Smart Energy applications. The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides integrated and fully matched input baluns, an integrated interstage matching and harmonic filter, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6 V that allows the SKY66109-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66109-11 is provided in a small, 20-pin, 3 x 4 mm Multi- Chip Module (MCM) package.
Request a Quote
Description
The SKY66109-11 is a high-performance, fully integrated RF Front-End Module (FEM) designed for ZigBee®/Smart Energy applications. The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides integrated and fully matched input baluns, an integrated interstage matching and harmonic filter, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6 V that allows the SKY66109-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66109-11 is provided in a small, 20-pin, 3 x 4 mm Multi- Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz ZigBee®/Smart Energy Front-end Module - SKY66109-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz ZigBee®/Smart Energy Front-end Module
SKY66109-11
2.4 GHz ZigBee®/Smart Energy Front-end Module SKY66109-11
The SKY66109-11 is a high-performance, fully integrated RF Front-End Module (FEM) designed for ZigBee®/Smart Energy applications. The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides integrated and fully matched input baluns, an integrated interstage matching and harmonic filter, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6 V that allows the SKY66109-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66109-11 is provided in a small, 20-pin, 3 x 4 mm Multi- Chip Module (MCM) package.

The SKY66109-11 is a high-performance, fully integrated RF Front-End Module (FEM) designed for ZigBee®/Smart Energy applications.
The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides integrated and fully matched input baluns, an integrated interstage matching and harmonic filter, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6 V that allows the SKY66109-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66109-11 is provided in a small, 20-pin, 3 x 4 mm Multi- Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66109-11
Product Name 2.4 GHz ZigBee®/Smart Energy Front-end Module
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details