Skyworks Solutions, Inc. 1900-2025 MHz, +19 dBm Linear Power Amplifier SKY66002-11

Description
Please note: SKY66002-11 is being discontinued and is not recommended for new designs. The SKY66002-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 1900 to 2025 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66002-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66002-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet
Description
Please note: SKY66002-11 is being discontinued and is not recommended for new designs. The SKY66002-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 1900 to 2025 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66002-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66002-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1900-2025 MHz, +19 dBm Linear Power Amplifier - SKY66002-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1900-2025 MHz, +19 dBm Linear Power Amplifier
SKY66002-11
1900-2025 MHz, +19 dBm Linear Power Amplifier SKY66002-11
Please note: SKY66002-11 is being discontinued and is not recommended for new designs. The SKY66002-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 1900 to 2025 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66002-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66002-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY66002-11 is being discontinued and is not recommended for new designs.

The SKY66002-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 1900 to 2025 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler.
The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance.
The SKY66002-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply.
The SKY66002-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1011577-SKY66002-11
RF/IF and RFID - RF Amplifiers 1011577-SKY66002-11
Win Source Part Number: 1011577-SKY66002-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 29dB Current - Supply: 700mA RF Type: WCDMA Voltage - Supply: 4V Package / Case: 10-SMD Module Supplier Device Package: 10-MCM (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1594-6,863-1594- 2,863-1594-1 Base Product Number: SKY66002

Win Source Part Number: 1011577-SKY66002-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 1.9GHz
Frequency: 1.9GHz
Gain: 29dB
Current - Supply: 700mA
RF Type: WCDMA
Voltage - Supply: 4V
Package / Case: 10-SMD Module
Supplier Device Package: 10-MCM (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1594-6,863-1594-2,863-1594-1
Base Product Number: SKY66002

Buy Now Datasheet
RF Amplifiers - 863-1594-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1594-2-ND
RF Amplifiers 863-1594-2-ND
RF Amplifier IC WCDMA 1.9GHz 10-MCM (3x3)

RF Amplifier IC WCDMA 1.9GHz 10-MCM (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66002-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66002-11
RF and Wireless - RF Amplifiers SKY66002-11
IC RF AMP WCDMA 1.9GHZ 10MCM

IC RF AMP WCDMA 1.9GHZ 10MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66002-11 1011577-SKY66002-11 863-1594-2-ND SKY66002-11
Product Name 1900-2025 MHz, +19 dBm Linear Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1900 to 2025 MHz 1900 MHz 1900 MHz 1900 MHz
Minimum Gain 30 dB 29 dB 29 dB ? to 29 dB
Maximum Gain 30 dB 29 dB 29 dB 29 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Automotive Isolated Voltage Sensor - Si8932B-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details