Skyworks Solutions, Inc. Mid-Band 1805 to 2170 MHz Low-Noise Amplifier SKY65804-696LF

Description
Please note: SKY65804-696LF is being discontinued and is not recommended for new designs. The SKY65804-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 1805 to 2170 MHz, making it an ideal option for LTE mid-band radio receiver applications. The SKY65804-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY65804-696LF is being discontinued and is not recommended for new designs. The SKY65804-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 1805 to 2170 MHz, making it an ideal option for LTE mid-band radio receiver applications. The SKY65804-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Band 1805 to 2170 MHz Low-Noise Amplifier - SKY65804-696LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Mid-Band 1805 to 2170 MHz Low-Noise Amplifier
SKY65804-696LF
Mid-Band 1805 to 2170 MHz Low-Noise Amplifier SKY65804-696LF
Please note: SKY65804-696LF is being discontinued and is not recommended for new designs. The SKY65804-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 1805 to 2170 MHz, making it an ideal option for LTE mid-band radio receiver applications. The SKY65804-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.

Please note: SKY65804-696LF is being discontinued and is not recommended for new designs.

The SKY65804-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 1805 to 2170 MHz, making it an ideal option for LTE mid-band radio receiver applications.
The SKY65804-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236220-SKY65804-696LF
RF/IF and RFID - RF Amplifiers 1236220-SKY65804-696LF
Win Source Part Number: 1236220-SKY65804-696 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 1.805GHz ~ 2.17GHz Gain: 14.5dB Noise Figure: 1.1dB Current - Supply: 4.5mA P1dB: -7dBm Voltage - Supply: 1.5V ~ 3.3V Package / Case: 6-UFDFN Supplier Device Package: 6-DFN (1.1x0.70) ECCN: 5A991G Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2001-6,863-2001- 1,863-2001-2 Base Product Number: SKY65804

Win Source Part Number: 1236220-SKY65804-696LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1.805GHz ~ 2.17GHz
Gain: 14.5dB
Noise Figure: 1.1dB
Current - Supply: 4.5mA
P1dB: -7dBm
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 6-UFDFN
Supplier Device Package: 6-DFN (1.1x0.70)
ECCN: 5A991G
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2001-6,863-2001-1,863-2001-2
Base Product Number: SKY65804

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY65804-696LF
RF and Wireless - RF Amplifiers SKY65804-696LF
IC RF AMP 1.805GHZ-2.17GHZ 6DFN

IC RF AMP 1.805GHZ-2.17GHZ 6DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65804-696LF 1236220-SKY65804-696LF SKY65804-696LF
Product Name Mid-Band 1805 to 2170 MHz Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 1805 to 2170 MHz 1805 to 2170 MHz 1805 to 2170 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB
Noise Figure 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65352-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details