Skyworks Solutions, Inc. Low-Band 717 to 960 MHz Low-Noise Amplifier SKY65803-696LF

Description
Please note: SKY65803-696LF is being discontinued and is not recommended for new designs. The SKY65803-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 717 to 960 MHz, making it an ideal option for LTE low-band radio receiver applications. The SKY65803-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY65803-696LF is being discontinued and is not recommended for new designs. The SKY65803-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 717 to 960 MHz, making it an ideal option for LTE low-band radio receiver applications. The SKY65803-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Band 717 to 960 MHz Low-Noise Amplifier - SKY65803-696LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Band 717 to 960 MHz Low-Noise Amplifier
SKY65803-696LF
Low-Band 717 to 960 MHz Low-Noise Amplifier SKY65803-696LF
Please note: SKY65803-696LF is being discontinued and is not recommended for new designs. The SKY65803-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 717 to 960 MHz, making it an ideal option for LTE low-band radio receiver applications. The SKY65803-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.

Please note: SKY65803-696LF is being discontinued and is not recommended for new designs.

The SKY65803-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity performance. It operates in the frequency range of 717 to 960 MHz, making it an ideal option for LTE low-band radio receiver applications.
The SKY65803-696LF is manufactured in a compact, 1.1 x 0.7 x 0.55, 6 pin Dual Flat No Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236211-SKY65803-696LF
RF/IF and RFID - RF Amplifiers 1236211-SKY65803-696LF
Win Source Part Number: 1236211-SKY65803-696 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Gain: 14dB Noise Figure: 0.9dB Current - Supply: 4.5mA P1dB: -7dBm Voltage - Supply: 1.5V ~ 3.3V Package / Case: 6-UFDFN Supplier Device Package: 6-DFN (1.1x0.70) ECCN: 5A991G Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2000-2,863-2000- 1,863-2000-6 Base Product Number: SKY65803 Product Status: Last Time Buy

Win Source Part Number: 1236211-SKY65803-696LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Gain: 14dB
Noise Figure: 0.9dB
Current - Supply: 4.5mA
P1dB: -7dBm
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 6-UFDFN
Supplier Device Package: 6-DFN (1.1x0.70)
ECCN: 5A991G
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2000-2,863-2000-1,863-2000-6
Base Product Number: SKY65803
Product Status: Last Time Buy

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY65803-696LF
RF and Wireless - RF Amplifiers SKY65803-696LF
IC RF AMP

IC RF AMP

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65803-696LF 1236211-SKY65803-696LF SKY65803-696LF
Product Name Low-Band 717 to 960 MHz Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 617 to 960 MHz
Minimum Gain 14 dB 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Noise Figure 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1888-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2110 to 2170 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details
Broadband/CATV (75 Ohm) LNA - ABA3101RS33P1 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
2 suppliers