Skyworks Solutions, Inc. SKY65728-11: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter SKY65728-11

Description
Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter
Request a Quote
Description
Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKY65728-11: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter - SKY65728-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKY65728-11: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter
SKY65728-11
SKY65728-11: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter SKY65728-11
Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter

Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65728-11
Product Name SKY65728-11: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter
Amplifier Type Low Noise Amplifier
Frequency Range 1164 to 1189 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
RF Amplifiers - SE5004L-R - 028227-SE5004L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
4 suppliers
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details