Shielded Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SKY65725-11 |
| Product Name | Shielded Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1559 to 1606 MHz |
| Minimum Gain | 16.5 dB |