Skyworks Solutions, Inc. Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter SKY65715-81

Description
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet
Description
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter - SKY65715-81 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter
SKY65715-81
Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter SKY65715-81
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module

GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module

Supplier's Site
RF Amplifiers - 863-1669-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1669-2-ND
RF Amplifiers 863-1669-2-ND
RF Amplifier IC GPS 1.575GHz 6-MCM (1.7x2.3)

RF Amplifier IC GPS 1.575GHz 6-MCM (1.7x2.3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65715-81
1096732-SKY65715-81
RF Amplifiers - SKY65715-81 1096732-SKY65715-81
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096732-SKY65715-81 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 16.5dB Noise Figure: 1.9dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-MCM (1.7x2.3) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096732-SKY65715-81
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 16.5dB
Noise Figure: 1.9dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-MCM (1.7x2.3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65715-81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65715-81
RF and Wireless - RF Amplifiers SKY65715-81
IC RF AMP GPS 1.575GHZ 6MCM

IC RF AMP GPS 1.575GHZ 6MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65715-81 863-1669-2-ND 1096732-SKY65715-81 SKY65715-81
Product Name Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter RF Amplifiers RF Amplifiers - SKY65715-81 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Package Type Surface Mount; Plugin; MCM, 6-pin Surface Mount; Connectorized; 6-SMD Module 6-MCM (1.7x2.3)
Applications GPS RF Microwave
Frequency Range 1575 MHz 1575 MHz 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65371-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 39 dB
View Details
3 suppliers
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details