BDS/GPS/GNSS Pre-Filter + LNA Front-End Module
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 115060-SKY65709-81
Packaging: Reel - TR
Gain: 14.5dB
Noise Figure: 1.9dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-MCM (1.7x2.3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4,500
RF Amplifier IC GPS 6-MCM (1.7x2.3)
IC RF AMP GPS 6MCM
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY65709-81 | 115060-SKY65709-81 | 863-1592-2-ND | SKY65709-81 |
| Product Name | Low-Noise Amplifier Front-end Module with BDS/GPS/GNSS Pre-Filter | RF Amplifiers - SKY65709-81 | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Frequency Range | 1561 to 1606 MHz | |||
| Minimum Gain | 14.5 dB | 14.5 dB | 14.5 dB | ? to 14.5 dB |
| Maximum Gain | 14.5 dB | 14.5 dB | 14.5 dB | 14.5 dB |