GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch
Win Source Part Number: 1145458-SKY65704-22
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Gain: 14.5dB
Noise Figure: 2.5dB
RF Type: Cellular, GNSS, GPS
Voltage - Supply: 1.8V
Package / Case: 10-SMD Module
Supplier Device Package: 10-MCM (2.8x2.5)
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RF Amplifier IC Cellular, GNSS, GPS 10-MCM (2.8x2.5)
IC RF AMP CELLULAR 10MCM
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY65704-22 | 1145458-SKY65704-22 | SKY65704-22-ND | SKY65704-22 |
| Product Name | Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Frequency Range | 1565 to 1606 MHz | |||
| Minimum Gain | 14 dB | 14.5 dB | 14.5 dB | ? to 14.5 dB |
| Maximum Gain | 14 dB | 14.5 dB | 14.5 dB | 14.5 dB |