Skyworks Solutions, Inc. 5 GHz WLAN Front-end Module SKY65535-11

Description
Please note: SKY65535-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85716-11 The SKY65535-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n applications and systems. The device operates from a single supply voltage of 3.6 V and draws approximately 175 mA of current at +17.5 dBm of linear output power at the ANT port (pin 13) with a 64 QAM, 54 Mbps signal. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY65535-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85716-11 The SKY65535-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n applications and systems. The device operates from a single supply voltage of 3.6 V and draws approximately 175 mA of current at +17.5 dBm of linear output power at the ANT port (pin 13) with a 64 QAM, 54 Mbps signal. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Front-end Module
SKY65535-11
5 GHz WLAN Front-end Module SKY65535-11
Please note: SKY65535-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85716-11 The SKY65535-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n applications and systems. The device operates from a single supply voltage of 3.6 V and draws approximately 175 mA of current at +17.5 dBm of linear output power at the ANT port (pin 13) with a 64 QAM, 54 Mbps signal. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Please note: SKY65535-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85716-11

The SKY65535-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n applications and systems. The device operates from a single supply voltage of 3.6 V and draws approximately 175 mA of current at +17.5 dBm of linear output power at the ANT port (pin 13) with a 64 QAM, 54 Mbps signal.
An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65535-11
Product Name 5 GHz WLAN Front-end Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
RF Amplifiers - 863-1882-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2010 to 2025 MHz
View Details
3 suppliers
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65374-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1850 to 1915 MHz
Minimum Gain 39 dB
View Details
2 suppliers
2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details