Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY65534-11

Description
MOD FEM 2.4G PA+LNA+SP3T 16QFN
Description
MOD FEM 2.4G PA+LNA+SP3T 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - SKY65534-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY65534-11
RF and Wireless - RF Front End (LNA + PA) SKY65534-11
MOD FEM 2.4G PA+LNA+SP3T 16QFN

MOD FEM 2.4G PA+LNA+SP3T 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SKY65534-11
Product Name RF and Wireless - RF Front End (LNA + PA)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC541/QSA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47951A2GE2AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details