Skyworks Solutions, Inc. 695 to 866 MHz Variable Gain Amplifier SKY65388-11

Description
Please note: SKY65388-11 is being discontinued and is not recommended for new designs. The SKY65388-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VVA. The output of the VVA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65388-11 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet
Description
Please note: SKY65388-11 is being discontinued and is not recommended for new designs. The SKY65388-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VVA. The output of the VVA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65388-11 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
695 to 866 MHz Variable Gain Amplifier
SKY65388-11
695 to 866 MHz Variable Gain Amplifier SKY65388-11
Please note: SKY65388-11 is being discontinued and is not recommended for new designs. The SKY65388-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VVA. The output of the VVA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65388-11 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY65388-11 is being discontinued and is not recommended for new designs.

The SKY65388-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals.
The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain.
The output of the first PA (PA1) is matched to the input of the VVA. The output of the VVA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors.
The SKY65388-11 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site
RF Amplifiers - 863-1664-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1664-2-ND
RF Amplifiers 863-1664-2-ND
RF Amplifier IC W-CDMA 695MHz ~ 866MHz 12-MCM (8.4x8.4)

RF Amplifier IC W-CDMA 695MHz ~ 866MHz 12-MCM (8.4x8.4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65388-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65388-11
RF and Wireless - RF Amplifiers SKY65388-11
IC AMP W-CDMA 695-866MHZ 12MCM

IC AMP W-CDMA 695-866MHZ 12MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65388-11 863-1664-2-ND SKY65388-11
Product Name 695 to 866 MHz Variable Gain Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 695 to 866 MHz 695 to 866 MHz 695 to 866 MHz
Minimum Gain 29 dB 29 dB ? to 29 dB
Maximum Gain 29 dB 29 dB 29 dB
Output Intercept Point (IP3) 43 dBm
Package Type Surface Mount; Plugin; MCM, 12-pin Surface Mount; Connectorized; 12-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-End Module for NR, LTE, WCDMA - SKY58260-41 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65371-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 39 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details