Skyworks Solutions, Inc. 2400 to 2483 MHz Transmit/Receive Front-End Module SKY65383-11

Description
Please note: SKY65383-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65383-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a transmit power amplifier (PA) capable of transmitting greater than +30 dBm of output power at 36 percent poweradded efficiency (PAE). The receive chain features a low-loss, single-pole, doublethrow (SPDT) switch and a high-performance low-noise amplifier (LNA) with a 2.5 dB noise figure (NF) and 12 dB receive gain. All functionality can be controlled using a three-wire interface. The SKY65383-11 can be placed in a deep “sleep” mode, which draws less than 1 μA of current. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable lowcost solution.
Request a Quote
Description
Please note: SKY65383-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65383-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a transmit power amplifier (PA) capable of transmitting greater than +30 dBm of output power at 36 percent poweradded efficiency (PAE). The receive chain features a low-loss, single-pole, doublethrow (SPDT) switch and a high-performance low-noise amplifier (LNA) with a 2.5 dB noise figure (NF) and 12 dB receive gain. All functionality can be controlled using a three-wire interface. The SKY65383-11 can be placed in a deep “sleep” mode, which draws less than 1 μA of current. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable lowcost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 to 2483 MHz Transmit/Receive Front-End Module - SKY65383-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2400 to 2483 MHz Transmit/Receive Front-End Module
SKY65383-11
2400 to 2483 MHz Transmit/Receive Front-End Module SKY65383-11
Please note: SKY65383-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65383-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a transmit power amplifier (PA) capable of transmitting greater than +30 dBm of output power at 36 percent poweradded efficiency (PAE). The receive chain features a low-loss, single-pole, doublethrow (SPDT) switch and a high-performance low-noise amplifier (LNA) with a 2.5 dB noise figure (NF) and 12 dB receive gain. All functionality can be controlled using a three-wire interface. The SKY65383-11 can be placed in a deep “sleep” mode, which draws less than 1 μA of current. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable lowcost solution.

Please note: SKY65383-11 is being discontinued and is not recommended for new designs.

The Skyworks SKY65383-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a transmit power amplifier (PA) capable of transmitting greater than +30 dBm of output power at 36 percent poweradded efficiency (PAE).
The receive chain features a low-loss, single-pole, doublethrow (SPDT) switch and a high-performance low-noise amplifier (LNA) with a 2.5 dB noise figure (NF) and 12 dB receive gain.
All functionality can be controlled using a three-wire interface. The SKY65383-11 can be placed in a deep “sleep” mode, which draws less than 1 μA of current.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable lowcost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65383-11
Product Name 2400 to 2483 MHz Transmit/Receive Front-End Module
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
4 suppliers
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5502L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details