Skyworks Solutions, Inc. RF Amplifiers - SKY65152-11 SKY65152-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 211741-SKY65152-11 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 32dB RF Type: WLAN Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): MAX2235EUP+; MGA-43228; SKY65126-21; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 211741-SKY65152-11 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 32dB RF Type: WLAN Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): MAX2235EUP+; MGA-43228; SKY65126-21; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY65152-11
211741-SKY65152-11
RF Amplifiers - SKY65152-11 211741-SKY65152-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 211741-SKY65152-11 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 32dB RF Type: WLAN Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): MAX2235EUP+; MGA-43228; SKY65126-21; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 211741-SKY65152-11
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 32dB
RF Type: WLAN
Categories: RF/IF and RFID
Case / Package: Module
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): MAX2235EUP+; MGA-43228; SKY65126-21;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY65152-11
RF and Wireless - RF Amplifiers SKY65152-11
IC RF AMP WLAN 2.4GHZ-2.5GHZ MOD

IC RF AMP WLAN 2.4GHZ-2.5GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 211741-SKY65152-11 SKY65152-11
Product Name RF Amplifiers - SKY65152-11 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA616H6327XTSA1 - 1023296-BGA616H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 19 dB
View Details
4 suppliers