Skyworks Solutions, Inc. RF Amplifiers - SKY65143-31 SKY65143-31

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190355-SKY65143-31 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190355-SKY65143-31 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY65143-31
190355-SKY65143-31
RF Amplifiers - SKY65143-31 190355-SKY65143-31
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190355-SKY65143-31 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 190355-SKY65143-31
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 190355-SKY65143-31
Product Name RF Amplifiers - SKY65143-31
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details