Skyworks Solutions, Inc. 698-915 MHz Low-Noise Power Amplifier Driver SKY65094-360LF

Description
Please note: SKY65094-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF Skyworks SKY65094-360LF is a high performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, and linearity. The device provides excellent Noise Figure (NF) and high output power at 1 dB compression, which makes the SKY65094-360LF ideal for use in the driver stage of infrastructure transmit or receive chains. The SKY65094-360LF uses low-cost Surface-Mount Technology (SMT) in the form of an 8-pin, 2 x 2 mm Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY65094-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF Skyworks SKY65094-360LF is a high performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, and linearity. The device provides excellent Noise Figure (NF) and high output power at 1 dB compression, which makes the SKY65094-360LF ideal for use in the driver stage of infrastructure transmit or receive chains. The SKY65094-360LF uses low-cost Surface-Mount Technology (SMT) in the form of an 8-pin, 2 x 2 mm Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Irvine, CA, United States
698-915 MHz Low-Noise Power Amplifier Driver
SKY65094-360LF
698-915 MHz Low-Noise Power Amplifier Driver SKY65094-360LF
Please note: SKY65094-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF Skyworks SKY65094-360LF is a high performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, and linearity. The device provides excellent Noise Figure (NF) and high output power at 1 dB compression, which makes the SKY65094-360LF ideal for use in the driver stage of infrastructure transmit or receive chains. The SKY65094-360LF uses low-cost Surface-Mount Technology (SMT) in the form of an 8-pin, 2 x 2 mm Dual Flat No-Lead (DFN) package.

Please note: SKY65094-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF

Skyworks SKY65094-360LF is a high performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, and linearity. The device provides excellent Noise Figure (NF) and high output power at 1 dB compression, which makes the SKY65094-360LF ideal for use in the driver stage of infrastructure transmit or receive chains.
The SKY65094-360LF uses low-cost Surface-Mount Technology (SMT) in the form of an 8-pin, 2 x 2 mm Dual Flat No-Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65094-360LF
895254-SKY65094-360LF
RF Amplifiers - SKY65094-360LF 895254-SKY65094-360LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895254-SKY65094-360L F Features: RF Amplifier IC ISM 698MHz ~ 915MHz 14-QFN (2x2) Package: Reel - TR Package: 14-UFQFN Exposed Pad Mounting: Surface Mount Family Name: SKY65094 Categories: RF/IF and RFID Case / Package: 14-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1657-1, 863-1657-2, 1287-SKY65094-360LF, 863-1657-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895254-SKY65094-360LF
Features: RF Amplifier IC ISM 698MHz ~ 915MHz 14-QFN (2x2)
Package: Reel - TR
Package: 14-UFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY65094
Categories: RF/IF and RFID
Case / Package: 14-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1657-1, 863-1657-2, 1287-SKY65094-360LF, 863-1657-6

Buy Now Datasheet
RF Amplifiers - 863-1657-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1657-2-ND
RF Amplifiers 863-1657-2-ND
RF Amplifier IC ISM 698MHz ~ 915MHz 14-QFN (2x2)

RF Amplifier IC ISM 698MHz ~ 915MHz 14-QFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65094-360LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65094-360LF
RF and Wireless - RF Amplifiers SKY65094-360LF
IC AMP ISM 698MHZ-915MHZ 14QFN

IC AMP ISM 698MHZ-915MHZ 14QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65094-360LF 895254-SKY65094-360LF 863-1657-2-ND SKY65094-360LF
Product Name 698-915 MHz Low-Noise Power Amplifier Driver RF Amplifiers - SKY65094-360LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz 698 to 915 MHz 698 to 915 MHz
Minimum Gain 17 dB 16.5 dB ? to 16.5 dB
Maximum Gain 17 dB 16.5 dB 16.5 dB
Noise Figure 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Specs
Applications RF Microwave
View Details
Sky5® Mid and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details