Win Source Part Number: 1236210-SKY65014-92L
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2GHz
Frequency: 0Hz ~ 9GHz
Gain: 15dB
Noise Figure: 5.4dB
Current - Supply: 120mA
P1dB: 18dBm
RF Type: Cellular, WLAN
Voltage - Supply: 4.2V ~ 5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1262-2,863-1262-
Product Status: Obsolete
RF Amplifier IC Cellular, WLAN 0Hz ~ 9GHz SC-88
IC RF AMP CELLULAR 0HZ-9GHZ SC88
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1236210-SKY65014-92LF | 863-1262-2-ND | SKY65014-92LF |
| Product Name | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; Cellular, WLAN | |
| Frequency Range | 0.0 to 9000 MHz | 0.0 to 9000 MHz | 0.0 to 9000 MHz |
| Minimum Gain | 15 dB | 15 dB | ? to 15 dB |
| Maximum Gain | 15 dB | 15 dB | 15 dB |
| Noise Figure | 5.4 dB | 5.4 dB |