Skyworks Solutions, Inc. 0.1 -7 GHz InGaP Cascadable Amplifier SKY65013-70LF

Description
Please note: SKY65013-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65014-70LF The SKY65013 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in an SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical useable bandwidth of the SKY65013 is 0.1–7 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
Please note: SKY65013-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65014-70LF The SKY65013 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in an SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical useable bandwidth of the SKY65013 is 0.1–7 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 -7 GHz InGaP Cascadable Amplifier
SKY65013-70LF
0.1 -7 GHz InGaP Cascadable Amplifier SKY65013-70LF
Please note: SKY65013-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65014-70LF The SKY65013 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in an SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical useable bandwidth of the SKY65013 is 0.1–7 GHz. A populated evaluation board is available upon request.

Please note: SKY65013-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65014-70LF

The SKY65013 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in an SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical useable bandwidth of the SKY65013 is 0.1–7 GHz.
A populated evaluation board is available upon request.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65013-70LF
123114-SKY65013-70LF
RF Amplifiers - SKY65013-70LF 123114-SKY65013-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 123114-SKY65013-70LF Packaging: Reel - TR Test Frequency: 7GHz Frequency: 100MHz to 7GHz Gain: 12.5dB Noise Figure: 5.5dB P1dB: 12.5dBm RF Type: WiMax, WLAN Family Name: SKY65013-70LF Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 3.5V Operating Supply Current: 120mA Alternative Parts (Cross-Reference): SGA5389ZSR; SGA-5389-TR1; SGA-5389; SGA5389ZSQ; Introduction Date: June 10, 2005 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 123114-SKY65013-70LF
Packaging: Reel - TR
Test Frequency: 7GHz
Frequency: 100MHz to 7GHz
Gain: 12.5dB
Noise Figure: 5.5dB
P1dB: 12.5dBm
RF Type: WiMax, WLAN
Family Name: SKY65013-70LF
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 3.5V
Operating Supply Current: 120mA
Alternative Parts (Cross-Reference): SGA5389ZSR; SGA-5389-TR1; SGA-5389; SGA5389ZSQ;
Introduction Date: June 10, 2005
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 863-1773-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1773-2-ND
RF Amplifiers 863-1773-2-ND
RF Amplifier IC WiMax, WLAN 100MHz ~ 7GHz SOT-89-4

RF Amplifier IC WiMax, WLAN 100MHz ~ 7GHz SOT-89-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65013-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65013-70LF
RF and Wireless - RF Amplifiers SKY65013-70LF
IC AMP WIMAX 100MHZ-7GHZ SOT89-4

IC AMP WIMAX 100MHZ-7GHZ SOT89-4

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65013-70LF 123114-SKY65013-70LF 863-1773-2-ND SKY65013-70LF
Product Name 0.1 -7 GHz InGaP Cascadable Amplifier RF Amplifiers - SKY65013-70LF RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 100 to 7000 MHz 100 to 7000 MHz 100 to 7000 MHz 100 to 7000 MHz
Minimum Gain 12.5 dB 12.5 dB 12.5 dB ? to 12.5 dB
Maximum Gain 12.5 dB 12.5 dB 12.5 dB 12.5 dB
Noise Figure 5.5 dB 5.5 dB 5.5 dB
Package Type Surface Mount; Plugin; SOT-89, 4-pin SOT-89 Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2 suppliers
RF Amplifiers - AWB7225P8 - 808308-AWB7225P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 30 dB
View Details
3 suppliers