Skyworks Solutions, Inc. 250-2500 MHz Linear Power Amplifier Driver SKY65009-70LF

Description
Please note: SKY65009-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF The SKY65009-70LF is a high performance, ultra-wideband PA driver with superior output power, linearity, and efficiency. The high linearity and superior ACPR/ACLR performance make the device ideal for use in the driver stage of infrastructure transmit chains. The SKY65009-70LF is fabricated using Skyworks high reliability HBT technology. The device is provided in the form of a low-cost SMT, lead (Pb)-free, RoHS-compliant and Green™ 4-pin 4.5 x 2.4 mm, SOT-89 package. . Please note: SKY65009-70LF is not recommended for new designs. The suggested replacement is SKY65162.
Request a Quote Datasheet
Description
Please note: SKY65009-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF The SKY65009-70LF is a high performance, ultra-wideband PA driver with superior output power, linearity, and efficiency. The high linearity and superior ACPR/ACLR performance make the device ideal for use in the driver stage of infrastructure transmit chains. The SKY65009-70LF is fabricated using Skyworks high reliability HBT technology. The device is provided in the form of a low-cost SMT, lead (Pb)-free, RoHS-compliant and Green™ 4-pin 4.5 x 2.4 mm, SOT-89 package. . Please note: SKY65009-70LF is not recommended for new designs. The suggested replacement is SKY65162.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
250-2500 MHz Linear Power Amplifier Driver
SKY65009-70LF
250-2500 MHz Linear Power Amplifier Driver SKY65009-70LF
Please note: SKY65009-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF The SKY65009-70LF is a high performance, ultra-wideband PA driver with superior output power, linearity, and efficiency. The high linearity and superior ACPR/ACLR performance make the device ideal for use in the driver stage of infrastructure transmit chains. The SKY65009-70LF is fabricated using Skyworks high reliability HBT technology. The device is provided in the form of a low-cost SMT, lead (Pb)-free, RoHS-compliant and Green™ 4-pin 4.5 x 2.4 mm, SOT-89 package. . Please note: SKY65009-70LF is not recommended for new designs. The suggested replacement is SKY65162.

Please note: SKY65009-70LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY65162-70LF

The SKY65009-70LF is a high performance, ultra-wideband PA driver with superior output power, linearity, and efficiency. The high linearity and superior ACPR/ACLR performance make the device ideal for use in the driver stage of infrastructure transmit chains. The SKY65009-70LF is fabricated using Skyworks high reliability HBT technology. The device is provided in the form of a low-cost SMT, lead (Pb)-free, RoHS-compliant and Green™ 4-pin 4.5 x 2.4 mm, SOT-89 package. .

Please note: SKY65009-70LF is not recommended for new designs. The suggested replacement is SKY65162.

Supplier's Site
RF Amplifiers - 863-1060-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1060-2-ND
RF Amplifiers 863-1060-2-ND
RF Amplifier IC GSM, ISM, PCS, WCDMA 250MHz ~ 2.5GHz SOT-89-3

RF Amplifier IC GSM, ISM, PCS, WCDMA 250MHz ~ 2.5GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - SKY65009-70LF - 064686-SKY65009-70LF - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65009-70LF
064686-SKY65009-70LF
RF Amplifiers - SKY65009-70LF 064686-SKY65009-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064686-SKY65009-70LF Packaging: Reel - TR Test Frequency: 450MHz Frequency: 250MHz to 2.5GHz Gain: 22dB Noise Figure: 6.5dB P1dB: 25dBm (316.2mW) RF Type: GSM, ISM, PCS, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064686-SKY65009-70LF
Packaging: Reel - TR
Test Frequency: 450MHz
Frequency: 250MHz to 2.5GHz
Gain: 22dB
Noise Figure: 6.5dB
P1dB: 25dBm (316.2mW)
RF Type: GSM, ISM, PCS, WCDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65009-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65009-70LF
RF and Wireless - RF Amplifiers SKY65009-70LF
IC AMP GSM 250MHZ-2.5GHZ SOT89-3

IC AMP GSM 250MHZ-2.5GHZ SOT89-3

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65009-70LF 863-1060-2-ND 064686-SKY65009-70LF SKY65009-70LF
Product Name 250-2500 MHz Linear Power Amplifier Driver RF Amplifiers RF Amplifiers - SKY65009-70LF RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 250 to 2500 MHz 250 to 2500 MHz 250 to 2500 MHz 250 to 2500 MHz
Minimum Gain 12 dB 22 dB 22 dB ? to 22 dB
Maximum Gain 12 dB 22 dB 22 dB 22 dB
Noise Figure 4.3 dB 6.5 dB 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers
Sky5® LB/MB/HB Diversity Receive Module - SKY5A5012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details