Skyworks Solutions, Inc. PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip AS193-000

Description
Please note: AS193-000 is being discontinued and is not recommended for new designs. The AS193-000 is a PHEMT GaAs FET IC high-linearity SPDT switch. This switch has been designed for use where extremely high linearity, low control voltage, high isolation and low insertion loss are needed. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-000 switch is ideal for GaAs based antenna switch front-end modules.
Request a Quote
Description
Please note: AS193-000 is being discontinued and is not recommended for new designs. The AS193-000 is a PHEMT GaAs FET IC high-linearity SPDT switch. This switch has been designed for use where extremely high linearity, low control voltage, high isolation and low insertion loss are needed. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-000 switch is ideal for GaAs based antenna switch front-end modules.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip
AS193-000
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip AS193-000
Please note: AS193-000 is being discontinued and is not recommended for new designs. The AS193-000 is a PHEMT GaAs FET IC high-linearity SPDT switch. This switch has been designed for use where extremely high linearity, low control voltage, high isolation and low insertion loss are needed. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-000 switch is ideal for GaAs based antenna switch front-end modules.

Please note: AS193-000 is being discontinued and is not recommended for new designs.

The AS193-000 is a PHEMT GaAs FET IC high-linearity SPDT switch. This switch has been designed for use where extremely high linearity, low control voltage, high isolation and low insertion loss are needed. Some standard implementations include antenna changeover, T/R and diversity switching over 3 W. The AS193-000 switch is ideal for GaAs based antenna switch front-end modules.

Supplier's Site
RF Switches - AS193-000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS193-000
RF Switches AS193-000
RF Switch IC

RF Switch IC

Buy Now
RF Switches - AS193-000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS193-000
RF Switches AS193-000
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number AS193-000 AS193-000
Product Name PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip RF Switches
Package Type Surface Mount; Chip
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) - SKYA21003 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 to 42 dB
View Details
4 suppliers
300 kHz-6.0 GHz SPDT Switch - SKY13374-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 30 to 6000 MHz
Isolation 22 to 34 dB
View Details
4 suppliers
0.9-4.0 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12209-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 35 to 46 dB
View Details
5 suppliers
0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 28 to 29.5 dB
View Details
4 suppliers