Skyworks Solutions, Inc. 0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13473-569LF

Description
The SKY13473–569LF is a Single Pole, Ten Throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI) and is part of a two-switch family: SKY13473-569LF SP10T Antenna Switch with default USID = 1011 (this Data Sheet) SKY13473-12-569LF SP10T Antenna Switch with default USID = 1010 (Data Sheet #202983) Using advanced switching technologies, the SKY13473–569LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13473–569LF makes it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and 2nd/3rd order Intermodulation Distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths. The SKY13473–569LF is manufactured in a compact, 2.4 x 2.4 x 0.75 mm, 20-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13473–569LF is a Single Pole, Ten Throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI) and is part of a two-switch family: SKY13473-569LF SP10T Antenna Switch with default USID = 1011 (this Data Sheet) SKY13473-12-569LF SP10T Antenna Switch with default USID = 1010 (Data Sheet #202983) Using advanced switching technologies, the SKY13473–569LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13473–569LF makes it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and 2nd/3rd order Intermodulation Distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths. The SKY13473–569LF is manufactured in a compact, 2.4 x 2.4 x 0.75 mm, 20-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13473-569LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13473-569LF
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13473-569LF
The SKY13473–569LF is a Single Pole, Ten Throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI) and is part of a two-switch family: SKY13473-569LF SP10T Antenna Switch with default USID = 1011 (this Data Sheet) SKY13473-12-569LF SP10T Antenna Switch with default USID = 1010 (Data Sheet #202983) Using advanced switching technologies, the SKY13473–569LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13473–569LF makes it an ideal choice for UMTS, CDMA2000, and LTE applications. The switch also exhibits an excellent triple beat ratio and 2nd/3rd order Intermodulation Distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths. The SKY13473–569LF is manufactured in a compact, 2.4 x 2.4 x 0.75 mm, 20-pin surface mount Quad Flat No-Lead (QFN) package.

The SKY13473–569LF is a Single Pole, Ten Throw (SP10T) antenna switch with a Mobile Industry Processor Interface (MIPI) and is part of a two-switch family:

  • SKY13473-569LF SP10T Antenna Switch with default USID = 1011 (this Data Sheet)
  • SKY13473-12-569LF SP10T Antenna Switch with default USID = 1010 (Data Sheet #202983)

Using advanced switching technologies, the SKY13473–569LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13473–569LF makes it an ideal choice for UMTS, CDMA2000, and LTE applications.
The switch also exhibits an excellent triple beat ratio and 2nd/3rd order Intermodulation Distortion (IMD) performance. Switching is controlled by an integrated MIPI interface. Depending on the logic applied to the decoder, the antenna pin is connected to one of 10 switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. No external DC blocking capacitors are required on the RF paths.
The SKY13473–569LF is manufactured in a compact, 2.4 x 2.4 x 0.75 mm, 20-pin surface mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1654-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1654-1-ND
RF Switches 863-1654-1-ND
RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

Buy Now Datasheet
RF Switches - 863-1654-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1654-2-ND
RF Switches 863-1654-2-ND
RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

Buy Now Datasheet
RF Switches - 863-1654-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1654-6-ND
RF Switches 863-1654-6-ND
RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

RF Switch IC 3G/4G SP10T 2.7GHz 50Ohm 20-QFN (2.4x2.4)

Buy Now Datasheet
RF and Microwave Switch - SKY13473-569LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13473-569LF
RF and Microwave Switch SKY13473-569LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - SKY13473-569LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13473-569LF
RF Switches SKY13473-569LF
RF Switch IC 3G/4G SP10T 2.7 GHz 50Ohm 20-QFN (2.4x2.4)

RF Switch IC 3G/4G SP10T 2.7 GHz 50Ohm 20-QFN (2.4x2.4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13473-569LF 863-1654-1-ND SKY13473-569LF SKY13473-569LF
Product Name 0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 20L Surface Mount; 20-WFQFN Exposed Pad QFN Surface Mount
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz
Isolation 27 to 37 dB 30 dB 30 dB 30 dB
Type SP10T (R) SP10T SP10T
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13465-557LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
RF Switches - 863-1030-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
0.7 to 3.8 GHz DPDT Switch Module - SKY13630-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 28L
Frequency Range 700 to 3800 MHz
Isolation 23 dB
View Details